EN
  • EN
  • DE

2SK2201

Part No 2SK2201
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (0 - A)
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 075590-2SK2201
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2201 CAD Model

Description

Overview of 2SK2201 N-Channel MOSFET

The 2SK2201 N-Channel MOSFET is a prominent component in today’s cutting-edge electronics, providing superior performance in power management and circuitry. Engineered for ultra-efficiency, this MOSFET addresses the critical needs of modern energy-sensitive applications.

Features and Benefits

  • Advanced Conductivity: Ensures minimal voltage drop and energy wastage, thereby optimizing power use.
  • Precision in Voltage Regulation: Offers refined control over voltage fluctuations, enhancing device stability.
  • Extended Lifespan: Built with high-quality materials to endure rigorous operational conditions.
  • Compact Footprint: Saves valuable space in densely packed system designs.

Applications and Projects

  • Power Management ICs: Fundamental in regulating voltages and currents in IC dependent devices.
  • Portable Electronics: Enhances performance in mobile phones, tablets, and other handheld devices.
  • Energy Harvesting Devices: Utilized in applications converting ambient energy into usable power.
  • Smart Home Technologies: Supports advanced automation and energy efficiency in home devices.

Additional Details

Developed with a future-oriented approach, the 2SK2201 MOSFET is a pivotal component in next-generation electronic applications. With its emphasis on reducing energy consumption and improving operational efficiency, this device aligns with global sustainability goals. Its compatibility with diverse technologies positions the 2SK2201 at the forefront of electronic innovation, riding the wave of digital transformation. This MOSFET not only meets current technological demands but is also primed for the advent of smart, interconnected systems.

You May Also Be Interested in

CISCO
Lowest to $24.1314
CISCO
Lowest to $24.1314
CISCO
Lowest to $78.2039
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess