EN
  • EN
  • DE

2SK2033 (TE85L,F)

Part No 2SK2033 (TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815425-2SK2033 (TE85L,F)
Ultra Librarian 3D Model Ultra Librarian 2SK2033 (TE85L,F) CAD Model

Description

The 2SK2033 (TE85L,F) is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. While specific details are scarce without a dedicated datasheet, it is likely an N-channel MOSFET designed for switching or amplification applications. The '(TE85L,F)' suffix usually indicates packaging and environmental compliance details, such as tape and reel packaging and RoHS compliance.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Management Systems

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge: Reduces drive power requirements.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved Efficiency: Reduces power consumption in switching applications.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reduced Heat Dissipation: Improves thermal performance.
  • Simplified Circuit Design: Simplifies the design of switching circuits.
  • Enhanced Reliability: Ensures stable and consistent performance.

Additional Details

Given that detailed specifications aren't readily available, typical characteristics for a MOSFET of this type would include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The gate charge (Qg) is also a key parameter for switching applications, indicating the amount of charge required to switch the MOSFET on and off.

The 2SK2033 (TE85L,F) is likely packaged in a small surface mount package. For proper usage, it is important to consider gate drive voltage and current requirements and ensure that the MOSFET is adequately heatsinked if operating at high power levels. Always consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and recommended operating conditions, which will provide insight into the safe operating area and thermal limitations of the device.

Due to the lack of a readily available datasheet, any design should be carefully tested and validated to ensure it meets the specific application requirements. Verify the specific voltage and current requirements of your application before using this MOSFET.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess