EN
  • EN
  • DE

2SJ464(LBS2INTEG,F

Part No 2SJ464(LBS2INTEG,F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037542-2SJ464(LBS2INTEG,F
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ464(LBS2INTEG,F CAD Model

Description

The 2SJ464 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for switching applications, particularly in power management circuits.

Applications

  • Power management in portable devices
  • DC-DC converters
  • Load switching
  • Solid state relays
  • Motor control circuits

Features

  • P-Channel MOSFET
  • Low on-resistance, contributing to reduced power loss.
  • High-speed switching capability
  • Available in a small surface mount package for space-saving designs.
  • Enhancement mode operation

Benefits

  • Efficient power conversion due to low on-resistance.
  • Reduced heat generation in power management circuits.
  • Compact design suitable for portable and miniaturized devices.
  • Improved system performance and reliability.
  • Simplified driver circuitry due to enhancement mode operation.

Additional Details

The 2SJ464 features a low gate threshold voltage, which allows for easier driving with low voltage logic circuits. The maximum drain current and drain-source voltage ratings should be carefully considered when selecting this MOSFET for a specific application. The datasheet provides comprehensive information on electrical characteristics, thermal resistance, and package dimensions, ensuring proper implementation and performance. This MOSFET is commonly used in applications requiring efficient and compact power switching capabilities.

Proper thermal management is essential for optimal performance. The device's thermal resistance and maximum junction temperature should be considered to prevent overheating and ensure reliable operation. The gate-source voltage should also be carefully controlled to avoid exceeding the maximum ratings. When designing with the 2SJ464, it's important to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess