EN
  • EN
  • DE

2SJ106-Y

Part No 2SJ106-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985812-2SJ106-Y
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ106-Y CAD Model

Description

The 2SJ106-Y is a P-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. This JFET is designed for various analog switching and amplification applications. Its key features include a high input impedance, low noise, and excellent switching characteristics, making it suitable for audio amplifiers, analog switches, and impedance converters.

Applications:

  • Audio amplifiers: Specifically in preamplifiers and tone control circuits.
  • Analog switches: For signal selection and routing in electronic circuits.
  • Impedance converters: Used to match high-impedance sources to low-impedance loads.
  • Constant current sources: Employed in precision current regulation circuits.
  • Voltage choppers: Applied in instrumentation and measurement equipment.

Features:

  • P-Channel JFET: Offers complementary operation with N-channel JFETs.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • Low Noise: Ensures minimal noise contribution in sensitive applications.
  • Excellent Switching Characteristics: Provides fast and clean switching performance.
  • High Gain: Offers significant amplification of input signals.

Benefits:

  • Improved Audio Quality: Low noise and high gain contribute to clearer and more detailed audio amplification.
  • Precise Signal Control: Excellent switching characteristics enable accurate signal routing and selection.
  • Reduced Signal Distortion: High input impedance minimizes signal loading, preserving signal integrity.
  • Enhanced Circuit Performance: Stable and reliable operation ensures consistent circuit behavior.
  • Simplified Circuit Design: Complementary operation with N-channel JFETs simplifies circuit design and reduces component count.

Additional Details:

The 2SJ106-Y's specifications typically include a drain-source voltage rating, gate-source voltage rating, and drain current rating. The 'Y' designation often indicates a specific grade or tolerance within the 2SJ106 series, related to parameters like transconductance or pinch-off voltage. Consult the Toshiba datasheet for the precise electrical characteristics. It's crucial to consider the thermal characteristics and proper heat sinking when operating the JFET near its maximum ratings to ensure reliable performance.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Samsung
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess