EN
  • EN
  • DE
  • IT

2SD428

Part No 2SD428
Manufacturer Toshiba Semiconductor and Storage
Catalog Rectangular Connectors
Description SILICON NPN TRIPLE DIFFUSED MESA TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126588-2SD428
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD428 CAD Model

Description

The 2SD428 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-power amplification and switching applications, delivering a robust solution for various electronic designs.

Applications:

  • Audio power amplifiers in high-fidelity audio systems
  • Switching regulators and power supplies for industrial equipment
  • Motor control circuits in robotics and automation systems
  • Inverters and converters in power electronics
  • High-current switching circuits

Features:

  • High Collector Current: Capable of handling collector currents up to 7A.
  • High Collector-Emitter Voltage: Supports collector-emitter voltages up to 80V.
  • Low Saturation Voltage: Ensures minimal power loss during operation.
  • High Power Dissipation: Designed for applications requiring significant power handling.
  • NPN Silicon Transistor: Standard NPN configuration for ease of integration.

Benefits:

  • Enhanced Audio Quality: Provides clear and powerful audio amplification in high-end audio equipment.
  • Efficient Power Conversion: Facilitates efficient switching and regulation in power supplies and converters.
  • Reliable Motor Control: Enables precise and reliable control of motors in industrial applications.
  • Improved Circuit Performance: Delivers stable and dependable performance in diverse power applications.
  • Reduced Heat Generation: Low saturation voltage minimizes power dissipation and reduces heat.

Technical Specifications:

The 2SD428 features a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 7A, and a power dissipation (PC) of up to 80W (depending on the heatsinking and ambient temperature). Its saturation voltage is low, typically around 0.5V at high collector currents. It is typically housed in a TO-3 package. The operating and storage junction temperature range is -65 to +150 °C.

The 2SD428 transistor provides a reliable and efficient solution for high-power amplification and switching needs. Its robust design and optimized specifications make it a suitable choice for demanding electronic applications requiring high performance and durability.

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess