The 2SC2714-Y(T5L,T) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits in communication equipment
- RF applications
Features
- Low noise figure
- High gain
- High transition frequency
- Epitaxial planar structure for enhanced performance
- Small collector output capacitance
Benefits
- Improved signal amplification
- Reduced noise in sensitive circuits
- Efficient switching capabilities
- Stable performance in high-frequency applications
- Extended operational lifespan
Additional Details
The 2SC2714-Y(T5L,T) features a collector-emitter voltage (Vceo) typically around 25V, a collector current (Ic) of about 50mA, and a power dissipation (Pc) rating of approximately 200mW. The transition frequency (ft) is typically in the range of several hundred MHz, making it suitable for VHF and UHF applications. The 'Y' in the part number denotes a specific hFE (DC current gain) ranking, which is important for consistent performance in circuit designs. The package is typically a small surface-mount type, facilitating high-density circuit board designs. This transistor is particularly useful in applications where minimizing noise and maximizing gain at high frequencies are critical design considerations. Its characteristics make it a suitable component in various communication devices and high-frequency instrumentation.