EN
  • EN
  • DE

2SC2712-BL(TE85R

Part No 2SC2712-BL(TE85R
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815219-2SC2712-BL(TE85R
Ultra Librarian 3D Model Ultra Librarian 2SC2712-BL(TE85R CAD Model

Description

The 2SC2712-BL(TE85R) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low noise amplifier applications and general-purpose switching.

Applications:

  • Low noise amplifiers (LNAs)
  • General-purpose switching circuits
  • Audio amplifiers
  • High-frequency amplification
  • Oscillator circuits

Features:

  • Low noise figure: Suitable for sensitive amplifier applications where minimizing noise is critical.
  • High transition frequency: Offers good performance at higher frequencies.
  • Epitaxial planar structure: Ensures consistent and reliable performance.
  • NPN polarity: A common and versatile transistor type.
  • Small signal amplification capabilities.

Benefits:

  • Improved signal quality in low noise amplifier circuits due to the low noise figure.
  • Efficient switching performance due to its design and characteristics.
  • Reliable operation in various electronic circuits.
  • Cost-effective solution for amplification and switching needs.
  • Easy integration into existing circuit designs.

Technical Specifications:

While specific electrical characteristics vary based on operating conditions, key parameters generally include:

  • Collector-Emitter Voltage (VCEO): A maximum voltage that can be applied between the collector and emitter.
  • Collector Current (IC): The maximum current that can flow through the collector.
  • Transition Frequency (fT): A measure of the transistor's high-frequency performance.
  • Noise Figure (NF): A measure of the noise added by the transistor.
  • Power Dissipation (PD): The maximum power the transistor can dissipate.

It's designed for surface mounting which leads to compact designs. Always refer to the official Toshiba datasheet for detailed electrical characteristics and application notes for the specific 2SC2712-BL(TE85R) variant to ensure proper and safe operation within its specified limits.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess