The 2SA1201-Y is a PNP epitaxial silicon transistor produced by Toshiba Semiconductor and Storage. It's designed for use in audio frequency and general-purpose amplifier applications. The ‘Y’ designation signifies a specific gain rank. Its notable features include a high collector current capacity and good linearity.
Applications
- Audio amplifiers (preamplifiers, power amplifiers)
- General-purpose switching circuits
- Signal processing circuits
- Voltage amplifiers
- Current amplifiers
Features
- PNP Epitaxial Silicon Transistor
- High collector current (IC = -1.5A)
- Low saturation voltage
- Excellent hFE linearity
- High fT (transition frequency): 100 MHz
- RoHS Compliant
Benefits
- Provides high-quality audio amplification with minimal distortion.
- Enables efficient switching in various electronic circuits.
- Offers enhanced signal processing capabilities.
- Ensures stable and reliable performance in a wide range of applications.
- Reduces power consumption in amplifier circuits.
Additional Details
The 2SA1201-Y features a collector-emitter voltage (VCEO) of -50V, a collector-base voltage (VCBO) of -50V, and an emitter-base voltage (VEBO) of -5V. The typical DC current gain (hFE) for the 'Y' rank ranges from 120 to 240. The power dissipation (PC) is typically around 0.75W. It is generally available in a small signal package such as SOT-89 or similar, allowing for compact designs. It is commonly used in portable audio devices and consumer electronics. The complementary NPN transistor is 2SC2881.