EN
  • EN
  • DE

2SA1162S-GR

Part No 2SA1162S-GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1201+
Reference case SOT-23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 717182-2SA1162S-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1162S-GR CAD Model

Description

The 2SA1162S-GR is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for low-noise amplifier and audio frequency applications. The “GR” suffix typically refers to a specific gain rank, indicating a defined range of current amplification characteristics.

Applications

  • Low-Noise Amplifiers: Used in preamplifiers to amplify weak signals without introducing significant noise.
  • Audio Amplifiers: Employed in audio amplifier circuits for high-fidelity sound reproduction.
  • Signal Processing: Utilized in various signal conditioning and processing circuits.
  • Instrumentation: Found in sensitive measurement equipment requiring low-noise amplification.
  • Consumer Electronics: Used in audio and video equipment for signal amplification.

Features

  • PNP Epitaxial Silicon Transistor: Provides reliable performance and low-noise characteristics.
  • Low Noise Figure: Ensures minimal noise addition to amplified signals.
  • High Gain: Offers significant signal amplification.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • Compact Package: Facilitates easy integration into circuit boards.

Benefits

  • Enhanced Audio Quality: Provides clean and clear amplification in audio systems.
  • Improved Signal Sensitivity: Allows for the detection and amplification of weak signals.
  • Reduced Distortion: Minimizes unwanted signal alterations during amplification.
  • Increased System Performance: Provides stable and reliable operation in various electronic devices.
  • Lower Power Consumption: Efficient operation reduces energy waste.

Additional Details

The 2SA1162S-GR is characterized by its collector-emitter voltage, collector current, and power dissipation ratings. These parameters should be carefully considered when designing circuits to ensure that the transistor operates within its specified limits. The transistor's noise figure is a critical specification for low-noise amplifier applications, and the gain rank (GR) should be matched to the requirements of the circuit. Refer to the Toshiba Semiconductor and Storage datasheet for detailed technical specifications, application notes, and recommended operating conditions. Proper biasing and impedance matching are essential for achieving optimal performance in low-noise amplifier circuits.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396,025 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess