EN
  • EN
  • DE

1SV290(TPH3,F)

Part No 1SV290(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814982-1SV290(TPH3,F)
Ultra Librarian 3D Model Ultra Librarian 1SV290(TPH3,F) CAD Model

Description

The 1SV290(TPH3,F) is a variable capacitance diode (varicap diode) manufactured by Toshiba Semiconductor and Storage. These diodes are designed to exhibit a change in capacitance with changes in applied reverse voltage. They are commonly used in applications such as voltage-controlled oscillators (VCOs), electronic tuning circuits, and frequency modulators.

Applications

  • Voltage-Controlled Oscillators (VCOs): Tuning the frequency of oscillators by varying the reverse voltage applied to the diode.
  • Electronic Tuning Circuits: Used in radio and television tuners to select desired frequencies.
  • Frequency Modulators: Modulating the frequency of a carrier signal based on an input voltage.
  • Automatic Frequency Control (AFC) Circuits: Compensating for frequency drift in oscillators.
  • Parametric Amplifiers: Using the variable capacitance to amplify signals.

Features

  • Variable Capacitance: Exhibits a change in capacitance with changes in reverse voltage.
  • High Tuning Ratio: Provides a wide capacitance range for tuning.
  • Low Series Resistance: Minimizes losses and improves performance.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures stable performance and long life.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Precise Frequency Control: Allows for accurate tuning and frequency adjustments.
  • Improved Circuit Performance: Low series resistance enhances circuit performance.
  • Reduced Circuit Size: Small package size allows for compact designs.
  • Enhanced System Reliability: High reliability ensures stable operation.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications

The 1SV290(TPH3,F) varicap diode typically exhibits a capacitance range that varies with the applied reverse voltage, usually between a few picofarads at maximum reverse voltage to a higher value at low reverse voltage. The tuning ratio, which is the ratio of maximum to minimum capacitance, is a key specification. The series resistance is kept low to minimize losses. The diode is commonly available in small surface-mount packages. Refer to the Toshiba datasheet for detailed specifications, including capacitance-voltage characteristics, series resistance, and breakdown voltage.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess