EN
  • EN
  • DE

1SS389,H3F

Part No 1SS389,H3F
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 100MA ESC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 100mA Surface Mount ESC
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package ESC
Family Name TLP126
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1SS388(TL3FD)DKR-ND, 1SS389,H3FCT, 1SS389,H3FTR-ND, 1SS389H3FTR, 1SS389,H3FCT-ND, 1SS388(TL3FD)CT, 1SS388(TL3FD)DKR, 1SS389,H3F(B, 1SS388(TL3FD)CT-ND, 1SS389,H3FTR, 1SS389,H3FDKR-ND, 1SS389,H3FDKR, 1SS389H3FCT, 1SS389H3FDKR, 1SS389,H3F(T
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905798-1SS389,H3F
Ultra Librarian 3D Model Ultra Librarian 1SS389,H3F CAD Model

Description

The 1SS389 is a silicon epitaxial planar diode manufactured by Toshiba Semiconductor and Storage. This type of diode is designed for high-speed switching applications. The H3F designation likely refers to a specific packaging or marking code.

Applications

  • High-speed switching circuits
  • General rectification
  • Signal detection
  • Clipping and clamping circuits
  • Protection circuits for sensitive electronics

Features

  • Fast reverse recovery time
  • Low forward voltage
  • Small package size
  • High reliability
  • Epitaxial planar construction

Benefits

  • Efficient performance in high-frequency applications
  • Minimal power loss
  • Compact design for space-constrained environments
  • Long-term stability and dependability
  • Suitable for automated assembly processes

Additional Details

The 1SS389 is typically characterized by its fast switching speed and low forward voltage drop. The epitaxial planar construction ensures consistent performance and high reliability. For detailed electrical characteristics such as maximum reverse voltage, forward current, and reverse recovery time, refer to the official Toshiba Semiconductor and Storage datasheet for the 1SS389. The packaging code H3F indicates a specific type of surface-mount package.

The 1SS389 diode is a versatile component widely used in various electronic circuits requiring fast and efficient switching. Its small size and high performance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4669 $58.6760
100+ $1.2035 $120.3500
150+ $1.1654 $174.8100
205+ $1.1284 $231.3220
265+ $1.0903 $288.9295
355+ $0.9783 $347.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess