EN
  • EN
  • DE

1SS184(TE85R,F)

Part No 1SS184(TE85R,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 300 mA
Max Repetitive Reverse Voltage (Vrrm) 85 V
RoHS Compliant
Win Source Part Number 1148678-1SS184(TE85R,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SS184(TE85R,F) CAD Model

Description

The 1SS184(TE85R,F) is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. The diode is commonly used in various electronic circuits for signal rectification, switching, and protection purposes.

Applications

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching, such as inverters and converters.
  • Signal Rectification: Employed for rectifying AC signals in power supplies and signal processing circuits.
  • Protection Circuits: Utilized for protecting sensitive components from voltage transients and reverse polarity.
  • Small Signal Detection: Implemented in circuits for detecting and processing weak signals.
  • Sampling Circuits: Found in sample-and-hold circuits for data acquisition systems.

Features

  • High-Speed Switching: Offers fast reverse recovery time, enabling high-speed switching operations.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency in various circuits.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.
  • High Reliability: Designed for robust and reliable performance in demanding environments.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved Circuit Performance: High-speed switching characteristics enhance the performance of various electronic circuits.
  • Enhanced Energy Efficiency: Low forward voltage drop minimizes power loss, improving energy efficiency.
  • Compact Design: Small package size allows for integration into compact electronic devices.
  • Increased System Reliability: Robust design ensures reliable operation and prolongs the lifespan of electronic systems.
  • Reduced Manufacturing Costs: SMD package simplifies assembly and reduces overall manufacturing costs.

Additional Details

The 1SS184(TE85R,F) is typically housed in a small surface-mount package, with dimensions specified in the product datasheet. It is designed to operate over a specified temperature range. The diode's key electrical parameters include its forward voltage, reverse current, and reverse recovery time. The surface mount design makes it ideal for high-volume automated assembly processes. The device is commonly used in consumer electronics, industrial automation, and telecommunications equipment.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess