EN
  • EN
  • DE

ADM8322WC31ARJZR7

Part No ADM8322WC31ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8322
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM8322WC31ARJZR7TR,-2735-ADM8322WC31ARJZR7CT,505-ADM8322WC31ARJZR7TR,-2735-ADM8322WC31ARJZR7TR-ND,505-ADM8322WC31ARJZR7DKR,505-ADM8322WC31ARJZR7CT,ADM8322WC31ARJZR7-ND
Standard Package 3,000
Win Source Part Number 1317207-ADM8322WC31ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8322WC31ARJZR7 CAD Model

Description

The ADM8322WC31ARJZR7 is a high-performance microprocessor supervisory circuit that offers a compact and efficient solution for monitoring power supplies in digital systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to ensure reliable operation and protect sensitive electronic components.

Key Features

  • Voltage Monitoring: This device precisely monitors the power supply voltage levels and ensures that they remain within specified thresholds, which is critical for the stable operation of microprocessors and other integrated circuits.
  • Power-On Reset Generator: The ADM8322WC31ARJZR7 includes an automatic power-on reset generator that initializes the microprocessor's reset input after power is applied, providing a clean start for the system.
  • Manual Reset Input: It also features a manual reset input that allows for an external trigger to reset the system, giving additional control to the user for system maintenance and troubleshooting.
  • Low Power Consumption: Designed for energy-efficient applications, this device consumes minimal power, which helps to extend the battery life of portable devices and reduce overall power usage.
  • Compact Package: The ADM8322WC31ARJZR7 is available in a compact package, making it suitable for space-constrained applications without sacrificing performance or reliability.

Applications

The versatile nature of the ADM8322WC31ARJZR7 makes it an ideal choice for a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Electronics

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM8322WC31ARJZR7
Reset Threshold Voltage Typically 3.1V
Package / Case SOT-23-5
Operating Temperature -40°C to +85°C

Conclusion

The ADM8322WC31ARJZR7 by Analog Devices Inc. is a robust and reliable solution for system monitoring and reset functions. Its precision voltage monitoring, low power consumption, and compact form factor make it an excellent choice for enhancing system stability and performance across various applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess