EN
  • EN
  • DE

02DZ7.5-X(TPH3,F)

Part No 02DZ7.5-X(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 23 Ω
Max Operating Temperature 125 °C
Max Reverse Leakage Current 500 nA
Power Dissipation 200 mW
RoHS Compliant
Voltage Tolerance 2.5 %
Zener Current 5 mA
Zener Voltage 7.5 V
Win Source Part Number 1139317-02DZ7.5-X(TPH3,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02DZ7.5-X(TPH3,F) CAD Model

Description

The Toshiba Semiconductor and Storage 1139317-02DZ7.5-X(TPH3,F) is a custom part with an impedance of 23 Ω and a power dissipation of 200 mW. 1139317-02DZ7.5-X(TPH3,F) is manufactured by Toshiba Semiconductor and Storage.

  • Part Type: Custom
  • Impedance: 23 Ω
  • Power Dissipation: 200 mW
  • Voltage Tolerance: 2.5%
  • Zener Voltage: 7.5 V
  • Configuration: Single Element
  • Maximum Reverse Leakage Current: 500 nA
  • Zener Current: 5 mA
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess