EN
  • EN
  • DE

02CZ5.1-Z(TE85L,F)

Part No 02CZ5.1-Z(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Zener Voltage 5.27 V
Win Source Part Number 1131726-02CZ5.1-Z(TE85L,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02CZ5.1-Z(TE85L,F) CAD Model

Description

The 02CZ5.1-Z(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable reference voltage of 5.1V in various electronic circuits.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Reference voltage sources

Features:

  • Zener Voltage: Precisely regulated Zener voltage of 5.1V.
  • Low Reverse Leakage Current: Minimizes unwanted current flow in the reverse direction.
  • Sharp Breakdown Characteristics: Provides a well-defined Zener breakdown voltage.
  • Small Package: Suitable for compact electronic designs.

Benefits:

  • Stable Voltage Reference: Maintains a consistent voltage level under varying current conditions.
  • Protection Against Voltage Spikes: Protects sensitive components from overvoltage conditions.
  • Accurate Voltage Regulation: Ensures precise voltage levels in regulated power supplies.
  • Easy Integration: Small size allows for easy incorporation into various circuit designs.

Additional Details:

The 02CZ5.1-Z(TE85L,F) is typically available in a small surface-mount package such as a SOD-882. Key electrical characteristics include a Zener voltage (VZ) of 5.1V, a reverse leakage current (IR) typically in the order of microamps, and a power dissipation (PD) dependent on the package and operating conditions. It's crucial to consult the datasheet for the specific test conditions and absolute maximum ratings to ensure reliable operation and prevent damage to the diode.

This Zener diode is widely used in electronic devices requiring stable and precise voltage references, such as power supplies, voltage regulators, and protection circuits. Its compact size and reliable performance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
French Electronic Distributor since 1988
Lowest to $169.1730
AVX Corp/Kyocera Corp
Need more? Email Us
MISCO
Need more? Email Us
Fuji Electric
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Sumitomo Electric
Need more? Email Us
International Resistive
Need more? Email Us
Fuji Electric
Lowest to $102.6668

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess