The 02CZ15-X(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to provide a stable reference voltage in a variety of electronic circuits. The '02CZ' series typically indicates a low-power Zener diode, the '15' represents the Zener voltage (15V), and the 'X' specifies the tolerance or other specific characteristics. The '(TE85L,F)' indicates the packaging type, most likely surface mount.
Applications:
- Voltage regulation
- Voltage reference
- Overvoltage protection
- Clipping circuits
- Level shifting
Features:
- Zener voltage of 15V
- Low leakage current
- High surge current capability
- Surface mount package (TE85L,F)
- RoHS compliant
Benefits:
- Stable and precise voltage regulation
- Protection of sensitive circuits from overvoltage conditions
- Reduced component count in voltage regulation circuits
- Easy integration into automated assembly lines
- Environmentally friendly
Additional Details:
The 02CZ15-X(TE85L,F) Zener diode features a low reverse leakage current, which minimizes power consumption in standby mode. The surge current capability allows it to withstand transient voltage spikes without damage. The TE85L, F surface mount package facilitates automated assembly, reducing manufacturing costs. The specific tolerance (indicated by the 'X') will determine the accuracy of the voltage regulation. The diode’s power dissipation rating will dictate its maximum operating current. It is composed of silicon and packaged for high reliability and performance. This Zener diode is a solid choice for designers needing a reliable and stable voltage reference in space-constrained applications.