EN
  • EN
  • DE

XP162A11C0PRN

Part No XP162A11C0PRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416242-XP162A11C0PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP162A11C0PRN CAD Model

Description

The XP162A11C0PRN is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It's designed for load switch applications requiring a low on-resistance and efficient power management.

Applications:

  • Load switching in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Power management circuits: DC-DC converters and LDO regulators.
  • Battery protection circuits: Over-discharge and over-current protection.
  • High-side switch applications: Controlling power to various components in a system.
  • Power multiplexing: Selecting between different power sources.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Low Voltage Operation: Suitable for battery-powered applications.
  • Small Package: Reduces board space requirements.
  • Gate Protection Diode: Protects the gate from overvoltage.
  • Halogen-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Battery Life: Low on-resistance reduces power dissipation, extending battery life in portable devices.
  • Reduced Board Space: Small package allows for more compact designs.
  • Enhanced System Reliability: Gate protection diode prevents damage from voltage spikes.
  • Simplified Design: Easy to integrate into various power management circuits.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The XP162A11C0PRN has a low gate threshold voltage, enabling it to be driven by low-voltage logic signals. This MOSFET typically has a drain-source voltage rating of -12V and a continuous drain current rating that depends on the package and thermal conditions. The specific on-resistance (Rds(on)) is a key parameter, which is typically in the milliohm range at a specified gate-source voltage. This low on-resistance characteristic allows the XP162A11C0PRN to switch current efficiently, minimizing power loss and heat generation. The small package size (e.g., SOT-23 or similar) is crucial for compact portable devices. Refer to the manufacturer's datasheet for precise electrical characteristics, thermal performance, and recommended operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess