EN
  • EN
  • DE

XP131A1520SR

Part No XP131A1520SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282151-XP131A1520SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP131A1520SR CAD Model

Description

The XP131A1520SR is a CMOS LDO (Low Dropout) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and precise output voltage of 1.5V with a low quiescent current, making it suitable for battery-powered and energy-conscious applications. The device also features a small package size, enabling compact designs.

Applications

  • Smartphones and mobile devices: Powering microcontrollers, memory, and other low-voltage components.
  • Wearable Devices: Providing a stable voltage supply to sensors, display drivers, and communication modules.
  • IoT (Internet of Things) Devices: Powering low-power microcontrollers and wireless communication modules.
  • Battery-Powered Equipment: Maintaining a stable voltage supply for sensitive circuits as the battery discharges.
  • Wireless Communication Modules: Regulating the voltage for transceivers and baseband processors.

Features

  • Fixed Output Voltage: Provides a stable and accurate 1.5V output voltage.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Available in a compact package for space-constrained applications (e.g., SOT-25).

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to maximizing battery runtime.
  • Stable and Accurate Output: Ensures reliable operation of connected components.
  • Simplified Design: Fixed output voltage eliminates the need for external resistors, reducing component count and board space.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and the system.
  • Compact Footprint: Allows for integration into densely populated circuit boards.

Additional Details

The XP131A1520SR typically comes in a small surface-mount package such as SOT-25. The input voltage range is generally between 1.7V and 5.5V. Output current capability is typically in the range of 100mA to 300mA. Refer to the Torex Semiconductor datasheet for complete specifications, including operating temperature range, thermal resistance, and detailed electrical characteristics.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess