EN
  • EN
  • DE

XCM517BA04DRW

Part No XCM517BA04DRW
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409355-XCM517BA04DRW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCM517BA04DRW CAD Model

Description

The XCM517BA04DRW is a power management IC developed by Torex Semiconductor Ltd. This component is designed to efficiently regulate voltage in various portable and battery-operated devices. Its primary function is to provide a stable and reliable power supply to other components in the system, maximizing battery life and overall system performance. The XCM517BA04DRW integrates multiple features to minimize external components and reduce the overall footprint of the power management solution.

Applications

  • Portable electronic devices such as smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • IoT (Internet of Things) devices requiring efficient power management
  • Wireless communication devices
  • Battery-powered medical devices

Features

  • Wide input voltage range for compatibility with different power sources
  • Highly efficient DC-DC conversion
  • Low quiescent current to minimize power consumption during idle states
  • Integrated protection circuits against overcurrent, overvoltage, and thermal overload
  • Small package size for space-constrained applications
  • Fixed output voltage for stable power supply

Benefits

  • Extended battery life due to high efficiency and low quiescent current
  • Reliable power supply for sensitive electronic components
  • Reduced board space requirements thanks to its small size and integrated features
  • Simplified design process with fewer external components needed
  • Enhanced system protection against electrical and thermal damage

Additional Details

The XCM517BA04DRW typically utilizes a switching regulator topology to achieve high efficiency. It includes internal compensation networks to stabilize the feedback loop and ensure consistent performance across a range of operating conditions. The device is often packaged in a small outline or thermally enhanced package to facilitate heat dissipation. Specific parameters such as switching frequency, output voltage tolerance, and protection thresholds can be found in the product datasheet. This IC is essential for ensuring the stable and efficient operation of portable electronic devices, contributing to their overall performance and longevity.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess