EN
  • EN
  • DE

XC9515S004ZR-G

Part No XC9515S004ZR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409074-XC9515S004ZR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9515S004ZR-G CAD Model

Description

The XC9515S004ZR-G is a voltage detector IC manufactured by Torex Semiconductor. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. This is critical for maintaining system integrity and preventing erroneous operations in microcontrollers and other voltage-sensitive devices.

Applications:

  • Microcontroller Reset Circuits
  • Power Supply Supervision
  • Battery-Powered Devices
  • Real-Time Clocks (RTC) Backup
  • Overvoltage/Undervoltage Protection

Features:

  • High-Accuracy Voltage Detection: Ensures precise voltage monitoring.
  • Low Current Consumption: Minimizes power drain in battery-operated applications.
  • Small Package: Allows for compact PCB designs.
  • Adjustable Detection Voltage: Offers flexibility to customize the threshold for various applications.
  • Built-in Hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • Open Drain Output: Compatible with a wide range of microcontrollers and logic circuits.
  • Fast Response Time: Enables quick detection and response to voltage drops.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.
  • -G Suffix: Indicates that the device is lead-free and RoHS compliant.

Benefits:

  • Enhanced System Reliability: Prevents data corruption and system crashes due to voltage fluctuations.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Reduced Board Size: Small package allows for compact designs and efficient use of PCB space.
  • Design Flexibility: Adjustable detection voltage caters to a broad spectrum of applications.
  • Stable and Reliable Operation: Hysteresis ensures clean and stable reset signals.

Additional Details:

The XC9515S004ZR-G typically requires an external pull-up resistor on its open-drain output. The detection voltage is determined by internal circuitry or external resistors, depending on the specific model. The 'ZR' suffix likely signifies a specific package or pinout configuration. The -G suffix denotes a lead-free and RoHS-compliant version, ensuring adherence to environmental regulations. This voltage detector is commonly found in consumer electronics, industrial control systems, and automotive applications.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Lowest to $12.5125
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess