EN
  • EN
  • DE

XC74WL74AASRN

Part No XC74WL74AASRN
Manufacturer Torex Semiconductor Ltd
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415280-XC74WL74AASRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC74WL74AASRN CAD Model

Description

The XC74WL74AASRN is a dual D-type flip-flop manufactured by Torex Semiconductor Ltd. This device is designed for use in a variety of digital logic applications requiring data storage and transfer. It features low power consumption and high-speed operation, making it suitable for portable and battery-powered devices.

Applications:

  • Data Registers: Stores and retrieves data in digital systems.
  • Shift Registers: Shifts data serially through multiple stages.
  • Frequency Dividers: Divides the frequency of an input clock signal.
  • Synchronizers: Synchronizes asynchronous signals with a clock signal.
  • Memory Buffers: Temporarily stores data being transferred between memory and other components.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Low Power Consumption: Reduces overall system power requirements.
  • High-Speed Operation: Supports high-frequency clock signals.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Schmitt Trigger Inputs: Provides noise immunity for reliable operation.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Reduced System Cost: Integrates two flip-flops into one device.
  • Improved Performance: Offers high-speed operation.
  • Enhanced Reliability: Provides noise immunity.
  • Energy Efficiency: Minimizes power consumption.
  • Compact Design: Saves space on the PCB.

Additional Details:

The XC74WL74AASRN typically operates at a voltage range of 1.65V to 5.5V. Detailed electrical characteristics, timing specifications, and package information can be found in the device datasheet. It is commonly used in applications where space and power are critical constraints. The device utilizes CMOS technology.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess