The XC74UL32AAN is a quad 2-input OR gate manufactured by Torex Semiconductor Ltd. This device belongs to the Ultra Low Power (ULP) series, designed for applications where minimal power consumption is critical. It provides four independent OR gates in a single package, making it suitable for various digital logic applications in portable and battery-powered devices.
Applications:
- Portable Electronics: Logic functions in smartphones, tablets, and wearable devices.
- Battery-Powered Devices: Control circuits in remote controls, sensors, and IoT devices.
- Low-Power Microcontrollers: Glue logic and interface functions for microcontrollers.
- Signal Routing: Implementation of simple logic gates for signal routing and multiplexing.
- Digital Circuits: General-purpose logic gate for digital circuit design.
Features:
- Ultra-Low Power Consumption: Minimizes power consumption for extended battery life.
- Quad 2-Input OR Gate: Provides four independent OR gates in a single package.
- Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various power supplies.
- High-Speed Operation: Offers fast switching speeds for quick signal processing.
- Small Package: Available in a compact package for space-constrained applications.
Benefits:
- Extended Battery Life: Ultra-low power consumption prolongs battery life in portable devices.
- Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
- Simplified Circuit Design: Integrates four OR gates into one package, reducing component count.
- Flexible Logic Functions: Allows for implementing various logic functions using OR gates.
- Compact Design: Small package enables integration into small and portable devices.
Additional Details:
The XC74UL32AAN is typically fabricated using CMOS technology to achieve low power consumption and high noise immunity. It operates with a single power supply and provides TTL-compatible input thresholds. The device is available in surface-mount packages, such as SSOP or TSSOP, for easy integration into printed circuit boards (PCBs). Specific technical specifications such as operating voltage range, propagation delay, and input/output characteristics can be found in the device's datasheet.