EN
  • EN
  • DE

XC6419BBD7ER-G

Part No XC6419BBD7ER-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408310-XC6419BBD7ER-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6419BBD7ER-G CAD Model

Description

The XC6419BBD7ER-G is a synchronous step-down DC/DC converter, manufactured by Torex Semiconductor Ltd. This integrated circuit is designed to efficiently convert a higher voltage to a lower voltage while minimizing power loss. A key feature of the XC6419BBD7ER-G is its integrated inductor, which significantly reduces the need for external components and allows for a more compact design. The ‘-G’ at the end of the part number signifies that the device is lead-free and compliant with RoHS standards.

Applications

  • Smartphones and other handheld devices
  • Wearable electronics (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Portable media players
  • Power management for microcontrollers

Features

  • Integrated inductor: Reduces the number of external components needed.
  • Synchronous rectification: Improves efficiency compared to traditional diode rectification.
  • PWM/PFM control: Automatically switches between PWM and PFM modes for optimal efficiency across a wide load range.
  • Soft-start function: Limits inrush current during startup.
  • Under-voltage lockout (UVLO): Prevents the device from operating when the input voltage is too low.
  • Overcurrent protection (OCP): Protects the device and the load from excessive current.
  • Thermal shutdown protection (TSD): Shuts down the device when the junction temperature exceeds a safe limit.
  • Input Voltage: Typically 2.7V to 5.5V
  • Output Voltage: 3.7V (fixed)
  • Output Current: Up to 600mA

Benefits

  • Smaller Footprint: The integrated inductor significantly reduces the overall size of the power supply circuit.
  • High Efficiency: Synchronous rectification and PWM/PFM control contribute to high efficiency, which extends battery life in portable applications.
  • Simplified Design: The reduced number of external components simplifies the design process and reduces time to market.
  • Reliable Operation: The built-in protection features ensure reliable operation and protect the device and load from damage.
  • Stable Output Voltage: The soft-start function helps to ensure a stable output voltage during startup.

Additional Details

The XC6419BBD7ER-G is typically available in a small package such as the CL-2025. The high switching frequency of the converter allows for the use of smaller external capacitors, which further reduces the overall size of the solution. This device is ideally suited for applications where space and efficiency are critical considerations. The operating temperature range is usually specified as -40°C to +85°C. The internal control circuitry is designed to provide excellent transient response, maintaining a stable output voltage even during sudden load changes.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess