EN
  • EN
  • DE

XC6401FF35DR

Part No XC6401FF35DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408203-XC6401FF35DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FF35DR CAD Model

Description

The XC6401FF35DR is a highly integrated CMOS LDO (Low Dropout) voltage regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable and precise output voltage of 3.5V with high accuracy, making it suitable for a wide range of battery-powered and portable applications. It features low power consumption and excellent transient response, ensuring efficient operation and reliable performance in demanding environments.

Applications

  • Smartphones and mobile devices: Powering core logic and peripheral components.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices where space and power efficiency are critical.
  • IoT (Internet of Things) devices: Sensors, communication modules, and low-power microcontrollers.
  • Portable medical devices: Glucose meters, heart rate monitors, and other battery-operated medical equipment.
  • Wireless communication modules: Bluetooth modules, Wi-Fi modules, and other wireless communication systems.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 3.5V output, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package Size: Available in a compact package, making it ideal for space-constrained applications.
  • CMOS Process: Utilizes a CMOS process for low power consumption and high performance.
  • Enable/Disable Function: Allows the regulator to be turned on and off, further reducing power consumption in standby mode.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Reliable Performance: Overcurrent, short circuit, and thermal shutdown protection ensure reliable operation in demanding environments.
  • Precise Voltage Regulation: High output voltage accuracy ensures stable and reliable operation of connected devices.
  • Space Saving: Small package size allows for integration in space-constrained applications.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.

Additional Details

The XC6401FF35DR operates over a wide input voltage range. It typically requires minimal external components, contributing to a smaller and more cost-effective solution. The device's thermal characteristics are carefully designed to ensure stable operation over a wide temperature range. The DR suffix likely indicates a specific packaging or tape and reel option.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess