EN
  • EN
  • DE

XC6401EE20DRN

Part No XC6401EE20DRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408088-XC6401EE20DRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE20DRN CAD Model

Description

The XC6401EE20DRN is a highly precise and low-power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This makes it an essential component in safeguarding microcontrollers, memory devices, and other sensitive electronic components from erratic behavior or data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Ensuring a clean and reliable reset for microcontrollers upon power-up or brown-out conditions.
  • Memory protection: Preventing data corruption in SRAM, EEPROM, and Flash memory during voltage drops.
  • Power management systems: Monitoring battery voltage levels in portable devices and triggering low-battery warnings or shutdown procedures.
  • Real-time clock (RTC) backup: Maintaining RTC operation during main power failures.
  • Industrial control systems: Monitoring power supply voltages in critical industrial equipment.

Features:

  • High-accuracy voltage detection: Precisely monitors voltage levels with minimal error.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Small package: Available in compact packages for space-constrained designs.
  • Built-in hysteresis: Prevents chattering during voltage transitions.
  • Open drain output: Allows for flexible connection to various logic levels.

Benefits:

  • Improved system reliability: Protects against voltage-related malfunctions and data loss.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system safety: Prevents potentially dangerous conditions caused by unstable voltage levels.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The XC6401EE20DRN features a detection voltage of 2.0V. It is supplied in a small package, contributing to miniaturization of electronic devices. The device’s open drain output allows for flexible interfacing with various microcontrollers and digital circuits. The hysteresis characteristic of the detector ensures stable operation even in the presence of noisy voltage signals.

Torex Semiconductor's XC6401 series are known for their reliability and performance in demanding applications. The XC6401EE20DRN is a suitable choice for designs requiring precise voltage monitoring, low power consumption, and a small form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess