EN
  • EN
  • DE

XC62SPR302MR

Part No XC62SPR302MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407811-XC62SPR302MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62SPR302MR CAD Model

Description

The XC62SPR302MR is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage of 3.0V with high accuracy. It is ideally suited for portable devices and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile phones: Powering various internal circuits.
  • Wireless communication devices: Supplying stable voltage to RF components.
  • Portable game consoles: Ensuring stable power for the processor and display.
  • Wearable devices: Powering sensors and microcontrollers.
  • IoT (Internet of Things) devices: Providing a regulated power supply for low-power microcontrollers and sensors.

Features

  • High Accuracy: Provides a precise output voltage, typically ±2%.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing battery life.
  • Low Power Consumption: Achieves very low quiescent current, minimizing standby power drain.
  • Overcurrent Protection: Built-in protection against excessive current draw, preventing damage to the regulator and connected components.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions.
  • Small Package: Available in compact packages, such as SOT-25, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic output capacitors, enabling a smaller and more reliable solution.
  • Enable/Disable Function: Allows for power saving by disabling the regulator when not needed.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize the operational time of battery-powered devices.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components by providing a clean and stable power supply.
  • Protection Against Damage: Overcurrent and short circuit protection features prevent damage to the regulator and the load, enhancing system reliability.
  • Reduced Board Space: Small package size and ceramic capacitor compatibility minimize the required PCB area.
  • Simplified Design: Integrated protection features and stable operation simplify the design process.

Additional Details

The XC62SPR302MR operates over a wide input voltage range, typically from 1.8V to 6.0V, making it suitable for various battery chemistries. It has a low quiescent current, typically in the microampere range. The regulator is stable with low ESR ceramic capacitors, which contribute to the overall stability and performance of the power supply. The overcurrent and short circuit protection features enhance the robustness of the application. The enable/disable function allows the regulator to be turned off, further reducing power consumption when the regulated voltage is not required.

You May Also Be Interested in

NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess