EN
  • EN
  • DE

XC62GR3012PR

Part No XC62GR3012PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators (Output On/Off)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407755-XC62GR3012PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR3012PR CAD Model

Description

The XC62GR3012PR is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 3.0V output voltage, making it suitable for a variety of portable and battery-powered applications where efficient power management is crucial. This regulator is known for its low quiescent current and small package size.

Applications:

  • Mobile Phones: Used for power management of various components, ensuring stable voltage supply.
  • Smartphones: Regulates power for sensitive circuits like RF transceivers and digital processors.
  • Wearable Devices: Powers microcontrollers, sensors, and displays in devices such as smartwatches and fitness trackers.
  • IoT Devices: Provides stable power to sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT devices.
  • Portable Audio Players: Regulates power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Supplies stable voltage to image sensors, memory chips, and microprocessors.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 3.0V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage in high-temperature conditions.
  • Small Package: Ideal for space-constrained applications like portable electronics.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for bulky and expensive electrolytic capacitors.

Additional Details:

The XC62GR3012PR requires a supply voltage slightly above its 3.0V output. Detailed specifications, including input voltage range, output current capability, dropout voltage, and operating temperature, are available in the manufacturer's datasheet. It is essential to consult this datasheet for design considerations and performance characteristics to ensure optimal operation in the intended application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess