EN
  • EN
  • DE

XC62FP4302PR

Part No XC62FP4302PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407724-XC62FP4302PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP4302PR CAD Model

Description

The XC62FP4302PR is a Low Dropout (LDO) regulator manufactured by Torex Semiconductor. It is designed to provide a stable and precise 4.3V output voltage, making it suitable for a wide range of battery-powered and portable applications. Its key features include low power consumption, high accuracy, and various protection mechanisms, ensuring efficient and reliable performance.

Applications:

  • Smartphones: Powering critical components requiring a stable 4.3V supply.
  • Tablets: Providing stable power to internal circuitry.
  • Portable Media Players: Ensuring consistent audio and video performance.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearables.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other RF modules.
  • IoT Devices: Powering sensors, microcontrollers, and communication components in IoT applications.
  • Digital Cameras: Maintaining stable power for image sensors and processing units.

Features:

  • Fixed Output Voltage: Provides a precise and stable 4.3V output voltage.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Protects the regulator and connected components from short circuits.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds safe limits.
  • Small Package: Available in compact packages such as SOT-25 or DFN for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures reliable and consistent performance of connected components.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features protect the regulator and the application circuit.
  • Compact Design: Small package size saves valuable board space, allowing for smaller product designs.
  • Simplified Implementation: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Provides a stable and protected power supply, enhancing overall system reliability.

Technical Specifications: The XC62FP4302PR typically operates with an input voltage range of 1.8V to 6.0V. The dropout voltage is typically around 200mV at a load current of 100mA. The quiescent current is very low, often in the microampere range, further contributing to power efficiency. It is commonly available in SOT-25 or similar small outline packages. Refer to the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current limits, and thermal characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess