EN
  • EN
  • DE

XC62FP4002PR

Part No XC62FP4002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407717-XC62FP4002PR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP4002PR CAD Model

Description

The XC62FP4002PR is a fixed 4.0V output, low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It provides stable and accurate voltage regulation with low power consumption. This LDO includes built-in protection features such as overcurrent and short-circuit protection.

Applications

  • Industrial Control Systems: Powering sensors, microcontrollers, and communication interfaces.
  • Automotive Electronics: Regulating voltage for various electronic components in vehicles.
  • Medical Equipment: Providing stable power for diagnostic and monitoring devices.
  • Networking Devices: Powering routers, switches, and other network infrastructure components.
  • Security Systems: Regulating voltage for security cameras, alarm systems, and access control devices.

Features

  • Low Dropout Voltage: Allows operation with a minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise 4.0V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Disables the output to prevent damage in the event of a short circuit.
  • Enable/Disable Control: Allows the regulator to be turned on and off externally.
  • Small Package: Compact package size for space-constrained applications.

Benefits

  • Increased System Reliability: Protection features enhance the robustness of the system.
  • Stable Operation: Precise voltage regulation ensures reliable performance.
  • Reduced Power Consumption: Low quiescent current minimizes energy waste.
  • Space Saving Design: Small package enables integration into compact systems.

Additional Details

The XC62FP4002PR typically uses a CMOS process for efficient operation. It is commonly available in a SOT-25 package. Refer to the official Torex Semiconductor Ltd. datasheet for detailed specifications, including input voltage range, operating temperature, and package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,373 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess