EN
  • EN
  • DE

XC62FP3002ML

Part No XC62FP3002ML
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407689-XC62FP3002ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3002ML CAD Model

Description

The XC62FP3002ML is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. This regulator is designed for applications requiring a stable 3.0V output from a battery or other voltage source. The 'FP' indicates a specific series known for low power consumption and high precision. It's suited for battery-powered devices and other applications where efficiency is critical.

Applications:

  • Portable electronics: Powering microcontrollers, sensors, and memory in devices like MP3 players and handheld gaming consoles.
  • Wireless communication devices: Providing a stable voltage for Bluetooth modules, Zigbee transceivers, and other RF components.
  • Wearable technology: Regulating power for smartwatches, fitness trackers, and other wearable sensors.
  • Industrial control systems: Delivering a clean and stable voltage to sensitive analog circuits and digital logic.
  • Medical devices: Powering sensors, data acquisition systems, and other critical components in portable medical equipment.

Features:

  • Low dropout voltage: Ensures regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • High output voltage accuracy: Provides a stable and reliable 3.0V output voltage, ensuring consistent performance of connected circuits.
  • Low quiescent current: Minimizes power consumption in standby mode, further extending battery life.
  • Overcurrent protection: Protects the regulator and downstream circuits from damage due to excessive current draw.
  • Short-circuit protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device.
  • Thermal shutdown: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Small package size: Allows for compact circuit designs, making it suitable for space-constrained applications.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to significantly longer battery life in portable devices.
  • Improved system reliability: The built-in protection features prevent damage to the regulator and connected circuits, enhancing system reliability.
  • Simplified design: The regulator requires minimal external components, simplifying the design process and reducing board space.
  • Stable and accurate voltage regulation: Ensures consistent performance of downstream circuits, minimizing errors and improving system accuracy.
  • Reduced power consumption: Minimizes energy waste, contributing to a more energy-efficient system.

Additional Details:

The XC62FP3002ML has a fixed output voltage of 3.0V. It is typically available in a small SOT-25 or similar surface-mount package. The 'ML' suffix likely denotes a specific package type or ordering option. The input voltage range is typically between 2.0V and 6.0V. The quiescent current is very low, typically in the order of a few microamperes. The key difference between 'LH' and 'ML' variants are most likely packaging or production specifics.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess