EN
  • EN
  • DE

XC62AP3002ML

Part No XC62AP3002ML
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407584-XC62AP3002ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP3002ML CAD Model

Description

The XC62AP3002ML is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and regulated 3.0V output voltage from a lower input voltage. This LDO regulator is characterized by its low power consumption, small size, and high accuracy, making it suitable for various portable and battery-powered applications.

Applications

  • Mobile Phones and Smartphones: Power management for various components.
  • Wireless Communication Devices: Powering Bluetooth modules, Wi-Fi modules, and RF transceivers.
  • Portable Audio Players: Ensuring stable power for audio processing circuits.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Microcontrollers and Microprocessors: Providing a stable voltage supply for core processing units.

Features

  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • High Output Voltage Accuracy: Provides a precise and stable 3.0V output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current.
  • Short Circuit Protection: Prevents damage to the regulator in case of a short circuit condition.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs and efficient use of PCB space.

Benefits

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected circuits.
  • Space-Saving Design: Small package size allows for integration into compact electronic devices.
  • Protection Against Overload Conditions: Overcurrent, short circuit, and thermal shutdown protection features enhance the reliability of the system.
  • Simplified System Design: Requires minimal external components for operation.

Additional Details

The XC62AP3002ML offers a fixed output voltage of 3.0V. It's designed to operate with low input voltages, making it suitable for battery-powered applications. The regulator is available in a small package, contributing to the miniaturization of electronic devices. The built-in protection features, including overcurrent protection, short circuit protection, and thermal shutdown protection, enhance the overall reliability of the system. This LDO regulator is a versatile and reliable solution for providing a stable 3.0V power supply in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess