The XC6204B301DR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The regulator features low quiescent current and is ideal for battery-powered applications.
Applications:
- Mobile phones
- Wireless communication devices
- Portable audio players
- Wearable devices
- Battery-powered equipment
- Microcontroller power supplies
Features:
- Low dropout voltage
- Low quiescent current
- High ripple rejection
- Overcurrent protection
- Short-circuit protection
- Small package size
- Stable with ceramic capacitors
Benefits:
- Extends battery life in portable devices due to its low quiescent current.
- Maintains a stable output voltage even with fluctuating input voltage.
- Protects the regulator and connected circuits from overcurrent and short-circuit conditions.
- Reduces noise and interference in sensitive circuits with its high ripple rejection.
- Enables compact designs due to its small package size.
- Simplified circuit design due to stability with ceramic capacitors.
Technical Specifications:
The XC6204B301DR-G has a fixed output voltage of 3.0V. The input voltage range is typically 1.8V to 6.0V. The dropout voltage is typically 200mV at a specified output current. Refer to the manufacturer's datasheet for detailed specifications, including output current capability, quiescent current, and operating temperature range. The regulator is available in a SOT-25 package.