EN
  • EN
  • DE

XC61FC2412MRN

Part No XC61FC2412MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413259-XC61FC2412MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61FC2412MRN CAD Model

Description

The XC61FC2412MRN is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to monitor power supply voltages in electronic circuits and to provide a reset signal to microcontrollers or other digital devices when the voltage drops below a predefined threshold. This ensures stable and reliable system operation by preventing malfunctions caused by low-voltage conditions. The XC61FC series is well-known for its high accuracy, low power consumption, and small package size, making it a popular choice for portable and battery-powered applications.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in embedded systems
  • Battery-powered devices
  • Portable electronic devices
  • Industrial control systems

Features

  • High-accuracy voltage detection
  • Ultra-low power consumption
  • Small SOT-25 package
  • Built-in hysteresis to prevent oscillations
  • CMOS output
  • Detection voltage: 2.4V

Benefits

  • Ensures reliable system operation by resetting the microcontroller during undervoltage conditions.
  • Extends battery life in portable devices due to minimal current draw.
  • Saves board space due to its small footprint, allowing for compact designs.
  • Prevents false reset signals caused by noise or minor voltage fluctuations, thanks to the hysteresis feature.
  • Facilitates easy integration with digital circuits through its CMOS output.

Technical Specifications

The XC61FC2412MRN has a detection voltage of 2.4V. Its supply current is very low, typically in the microampere range, which contributes to its suitability for battery-powered applications. The built-in hysteresis helps prevent oscillations and ensures a clean and stable reset signal. The output is a CMOS output, making it compatible with a wide range of digital logic levels. It comes in a small SOT-25 package, which is ideal for applications where board space is limited.

The XC61FC series from Torex Semiconductor provides a variety of voltage detection options to cater to different application requirements. The high accuracy of the detection voltage ensures reliable system protection. The low power consumption makes it an excellent choice for battery-operated devices where maximizing battery life is essential. The CMOS output simplifies the design process by providing a compatible interface with digital systems.

In summary, the XC61FC2412MRN is a highly reliable and efficient voltage detector suitable for various applications, particularly those requiring low power consumption and compact size. Its accuracy, hysteresis, and CMOS output make it a versatile choice for power supply monitoring and microcontroller reset circuits.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess