EN
  • EN
  • DE

XC61CC1802PR-G

Part No XC61CC1802PR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105429-XC61CC1802PR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC1802PR-G CAD Model

Description

The XC61CC1802PR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor a voltage and output a reset signal if that voltage falls below a specific threshold. This is important in many electronic devices for preventing errors and protecting components from damage in the event of an undervoltage condition.

Applications

  • Microcontroller Reset: Used to reset microcontrollers during power-up or when the supply voltage drops below a safe level.
  • Battery Monitoring: Ideal for monitoring battery voltage in portable devices and triggering alerts or shutdown when the battery is low.
  • Power Supply Monitoring: Can be used to monitor the output of a power supply and signal a fault if the voltage is out of range.
  • Memory Protection: Protects data in memory devices by triggering a reset when the supply voltage is insufficient to guarantee data integrity.
  • Industrial Control Systems: Used in industrial control systems to ensure reliable operation by monitoring power supply voltages and initiating safe shutdown procedures if necessary.

Features

  • High Accuracy: Offers precise voltage detection with a high degree of accuracy.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in small packages, reducing the overall size of the circuit board.
  • Open Drain Output: Provides flexibility in connecting to various circuits.
  • Wide Operating Voltage Range: Functions over a broad range of input voltages.

Benefits

  • Improved Reliability: Ensures reliable system operation by preventing malfunctions due to undervoltage conditions.
  • Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Design: Simplifies the design of power monitoring circuits.
  • Compact Size: Enables smaller and more compact designs.

Technical Specifications: The XC61CC1802PR-G has a detection voltage of 1.8V. It usually comes in a small SOT-25 package. The 'PR' in the part number indicates the output type and polarity, which should be verified in the datasheet. Detailed specifications including supply voltage range, output current, and temperature characteristics can be found in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3622 $57.9520
390+ $0.2973 $115.9470
605+ $0.2880 $174.2400
830+ $0.2787 $231.3210
1,075+ $0.2693 $289.4975
1,435+ $0.2415 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess