EN
  • EN
  • DE

XC61AN4202MR

Part No XC61AN4202MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412989-XC61AN4202MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN4202MR CAD Model

Description

The XC61AN4202MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This ensures that the system operates within safe voltage limits, preventing data corruption or malfunction.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below the operating voltage.
  • Power Monitoring Systems: Monitors the voltage level of power supplies and generates an alert when the voltage is out of range.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • CPU Reset Circuits: Ensures that the CPU is reset properly during power-up or brownout conditions.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment.

Features

  • High Accuracy: Precise voltage detection threshold for reliable operation.
  • Low Power Consumption: Minimizes power drain, suitable for battery-powered applications.
  • Small Package: Compact package size for space-constrained applications.
  • Built-in Hysteresis: Prevents chattering around the threshold voltage.
  • Open Drain Output: Flexible output configuration for various system designs.

Benefits

  • Improved System Reliability: Protects the system from voltage fluctuations and brownouts.
  • Prevention of Data Corruption: Ensures data integrity by resetting the system during low voltage conditions.
  • Extended Battery Life: Low power consumption helps to extend the operating time of battery-powered devices.
  • Simplified System Design: Integrated functions reduce the need for external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The XC61AN4202MR has a detection voltage of 4.2V. It features a built-in hysteresis to prevent false triggering due to noise or minor voltage fluctuations. The output is an N-channel open drain output, which requires an external pull-up resistor. The operating temperature range is typically -40°C to +85°C. The package type is SOT-23 or similar small surface mount package. The supply voltage range is typically 1.6V to 6.0V. The extremely low power consumption characteristic prolongs battery life for battery-powered applications. It is commonly used in applications that require precise voltage monitoring and reset functionality for microcontrollers and other sensitive electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess