EN
  • EN
  • DE

XC61AN2402PR

Part No XC61AN2402PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412962-XC61AN2402PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61AN2402PR CAD Model

Description

The XC61AN2402PR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor power supply voltages in electronic circuits and provide a reset signal when the voltage drops below a pre-set threshold. This function is crucial for preventing erratic behavior or data corruption in microcontrollers, CPUs, and other digital circuits during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring a clean reset for microcontrollers during power-up and brownout situations.
  • CPU Reset Circuits: Providing a reliable reset signal for CPUs to prevent data corruption and system instability.
  • Power Supply Monitoring: Monitoring the voltage of power supplies and generating an alarm or shutdown signal when the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Managing battery voltage levels and preventing deep discharge of batteries.
  • Industrial Control Systems: Monitoring power supply voltages in critical control systems to ensure reliable operation.

Features

  • Precision Voltage Detection: Accurate monitoring of power supply voltage.
  • Low Power Consumption: Minimizes power drain on the system.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents chattering and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Ensures that data is not corrupted during power-up or brownout conditions.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Improves System Reliability: Provides a critical safety net for preventing system failures due to voltage fluctuations.

This particular model, the XC61AN2402PR, has a detection voltage of 2.4V. It typically comes in a small surface-mount package, making it suitable for high-density circuit boards. The open drain output requires a pull-up resistor to the supply voltage. It is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The device offers a highly accurate and stable detection voltage, ensuring reliable system operation across various temperature and voltage conditions. It is commonly used in applications where reliable power management and system reset functionality are essential.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess