The XC6120N232NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold (2.3V in this case). This is crucial for preventing malfunctions and data corruption in sensitive electronic devices, particularly those incorporating microcontrollers and memory. The "-G" suffix indicates that the device is lead-free and RoHS compliant, adhering to environmental standards.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage sags.
- Battery-Powered Devices: Monitors battery voltage and initiates a safe shutdown to prevent data loss in low-battery conditions.
- Memory Protection: Protects data in volatile memory by triggering a reset when the supply voltage is unstable.
- Power Supply Monitoring: Supervises the output voltage of power supplies to ensure it remains within acceptable limits.
- Embedded Systems: Offers voltage monitoring and reset functionality for various embedded applications.
Features
- High-Precision Voltage Detection: Accurately monitors supply voltage with a 2.3V detection threshold.
- Low Quiescent Current: Minimizes power consumption, prolonging battery life in portable applications.
- Small SOT-23 Package: Compact size allows for easy integration into space-constrained designs.
- Built-in Hysteresis: Prevents oscillations and false resets caused by noise or minor voltage fluctuations.
- N-Channel Open Drain Output: Flexible output configuration for interfacing with diverse digital circuits.
Benefits
- Improved System Reliability: Prevents system crashes and data corruption due to voltage drops.
- Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
- Simplified Design: Reduces the number of external components needed for voltage monitoring and reset functions.
- Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price point.
- Environmental Compliance: RoHS compliant and lead-free, minimizing environmental impact.
The XC6120N232NR-G operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of environments. The open-drain output requires an external pull-up resistor. The integrated hysteresis ensures stable operation by preventing erratic resets due to minor voltage variations. This device is essential for maintaining the stability and reliability of electronic systems, especially in applications where voltage fluctuations are a concern. The RoHS compliance further enhances its appeal for environmentally conscious designs.