EN
  • EN
  • DE

SST39VF801C-70-4C-MAQE

Part No SST39VF801C-70-4C-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF801
Other Names SST39VF801C704CMAQE
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254252-SST39VF801C-70-4C-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39VF801C-70-4C-MAQE CAD Model

Description

The SST39VF801C-70-4C-MAQE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This 8-Mbit (1M x 8-bit) Multi-Purpose Flash Plus (MPF+) device is engineered for high performance and endurance, making it an ideal choice for use in embedded systems, consumer electronics, telecommunications, and industrial applications.

Key Features

  • Memory Size: 8 Mbit (1 Megabyte)
  • Memory Organization: 1M x 8 (byte-wide)
  • Access Time: 70 ns, providing quick read operations for time-sensitive tasks.
  • Operating Voltage Range: 2.7V to 3.6V, accommodating various power supply levels.
  • Endurance: High endurance with a minimum of 100,000 erase/write cycles.
  • Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package Type: 48-pin TSOP (Type I), offering a compact footprint for space-constrained applications.

Performance and Reliability

The SST39VF801C-70-4C-MAQE is designed with a sector-erase architecture, which provides flexible erase capabilities, allowing for individual blocks to be erased and reprogrammed without affecting the data integrity of other blocks. This feature is crucial for applications that require frequent code or data updates. Additionally, the device supports full chip erase, enabling efficient reuse and repurposing of the memory.

With its superior reliability and low power consumption, the SST39VF801C-70-4C-MAQE flash memory device is an excellent choice for designers seeking a non-volatile memory solution that is both cost-effective and easy to integrate into their designs. Its compatibility with industry-standard interfaces ensures a seamless integration process, reducing development time and accelerating time-to-market for products.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess