EN
  • EN
  • DE

XC6120C222NR-G

Part No XC6120C222NR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SSOT24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Manufacturer Torex Semiconductor Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-82
Case / Package SSOT-24
Family Name XC6120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903646-XC6120C222NR-G
Ultra Librarian 3D Model Ultra Librarian XC6120C222NR-G CAD Model

Description

The XC6120C222NR-G is a voltage detector IC manufactured by Torex Semiconductor. It is a highly accurate and low power consumption voltage detector suitable for a wide range of applications requiring precise voltage monitoring.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers upon power-up or voltage drops.
  • Power Management Systems: Monitors the voltage of power rails to ensure stable operation and prevent damage.
  • Battery-Powered Devices: Detects low battery conditions to trigger shutdown or low-power modes.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage supervision.
  • Industrial Equipment: Monitors voltage levels in industrial control systems and automation equipment.

Features

  • High Accuracy: Offers high-precision voltage detection with a typical accuracy of ±1%.
  • Low Power Consumption: Consumes minimal current, making it suitable for battery-powered applications.
  • Small Package: Available in a small package, such as SOT-23 or similar, saving board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open Drain Output: Features an open drain output, allowing for flexible connection to other circuits.
  • Hysteresis: Incorporates hysteresis to prevent oscillation during voltage transitions.
  • Adjustable Detection Voltage: Has a preset detection voltage of 2.2V.

Benefits

  • Reliable Voltage Monitoring: Ensures stable operation of electronic circuits by detecting voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Space Saving: Small package size reduces board space requirements.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • Protection against Damage: Prevents damage to sensitive components by detecting and responding to over- or undervoltage conditions.

Additional Details

The XC6120C222NR-G operates over a wide temperature range, typically -40°C to +85°C. It is RoHS compliant, ensuring environmental safety. The device's open drain output requires a pull-up resistor for proper operation. The hysteresis voltage is typically a few tens of millivolts. The detection delay is usually very short, ensuring a quick response to voltage changes. It is commonly used with microcontrollers from various manufacturers. The 'NR' suffix likely indicates the package type and tape and reel specifications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2593 $58.3425
545+ $0.2129 $116.0305
845+ $0.2062 $174.2390
1,160+ $0.1995 $231.4200
1,500+ $0.1929 $289.3500
2,005+ $0.1729 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,987 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess