The XC6108N20AMRN is a voltage detector manufactured by Torex Semiconductor Ltd. It's a highly precise and low-power consumption voltage detector IC, primarily designed for monitoring voltage levels in various electronic circuits. It integrates a voltage detection circuit and a reference voltage source. This allows the IC to accurately detect when the input voltage drops below a pre-set threshold, triggering an output signal.
Applications
- Microcontroller reset circuits: Ensures proper microcontroller operation by resetting it when the power supply voltage is too low.
- Memory backup circuits: Protects data stored in volatile memory during power outages.
- Power monitoring for battery-powered devices: Monitors battery voltage and provides an alert or shutdown signal when the battery is low.
- Over-discharge protection for rechargeable batteries: Prevents rechargeable batteries from being damaged by excessive discharge.
- System power management: Monitors voltage rails in electronic systems and provides a signal to power down or switch to a backup power source when a voltage fault is detected.
Features
- High-precision detection voltage: Accurate voltage detection, ensuring reliable system operation.
- Ultra-low power consumption: Minimizes power drain, extending battery life in portable devices.
- Small package size: Compact footprint for space-constrained applications.
- CMOS output: Compatible with various digital circuits.
- Operating voltage range: Wide operating voltage range for use in various applications.
Benefits
- Improved system reliability: Prevents malfunctions and data loss due to low voltage conditions.
- Extended battery life: Low power consumption minimizes drain on the battery.
- Simplified circuit design: Integrated functionality reduces the need for external components.
- Reduced board space: Small package size allows for compact designs.
- Enhanced system protection: Prevents damage to components from over-discharge or low voltage conditions.
The XC6108N20AMRN features a detection voltage of 2.0V. Its ultra-low current consumption is a key advantage for battery-powered applications. The device is typically available in a small SOT-23 or similar package, making it suitable for densely populated circuit boards. The output is an N-channel open drain output, requiring a pull-up resistor. This voltage detector provides a cost-effective and reliable solution for voltage monitoring and protection in a wide range of electronic applications.