EN
  • EN
  • DE

TK71633ASCLH

Part No TK71633ASCLH
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1267780-TK71633ASCLH
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71633ASCLH CAD Model

Description

The TK71633ASCLH is a highly integrated DC-DC step-down converter manufactured by Toko America Inc. This power management IC is designed for a wide range of applications requiring efficient voltage regulation and power conversion. It operates at a high switching frequency, enabling the use of small external components and contributing to a compact overall solution.

Applications

  • Portable Devices: Ideal for powering smartphones, tablets, and other battery-operated electronics.
  • Industrial Equipment: Used in various industrial control systems and automation devices requiring stable voltage supplies.
  • Networking Devices: Powers routers, switches, and modems efficiently.
  • Consumer Electronics: Suitable for DVD players, set-top boxes, and other consumer appliances.
  • Power Supplies: Employed in creating regulated power supplies for different electronic circuits.

Features

  • High Efficiency: Offers excellent power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad spectrum of input voltages, making it versatile for different power sources.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Incorporates built-in overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Provides short-circuit protection, safeguarding the device and the load from potential damage.
  • Thermal Shutdown: Includes thermal shutdown functionality to protect the IC from overheating.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower energy loss minimizes heat generation, improving system reliability.
  • Stable Voltage Regulation: Provides a stable and consistent output voltage, ensuring reliable operation of connected circuits.
  • Enhanced System Protection: Built-in protection features safeguard the device and the load from various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing BOM cost.
  • Versatile Application: Suitable for a wide range of applications due to its flexible features and performance characteristics.

Additional Details

The TK71633ASCLH uses a synchronous rectification topology to maximize efficiency. It also features soft-start functionality to limit inrush current during startup. The switching frequency is typically in the MHz range, allowing for the use of small inductors and capacitors. Detailed specifications, including input voltage range, output voltage range, switching frequency, and efficiency curves, can be found in the official Toko America Inc. datasheet.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess