The TK15404M-G is a common mode choke manufactured by Toko America Inc. Common mode chokes are essential components in electronic circuits, specifically designed to suppress common-mode noise while allowing differential-mode signals to pass through with minimal attenuation. This makes them crucial for electromagnetic interference (EMI) and radio frequency interference (RFI) suppression.
Applications
- Power line filters in electronic devices
- Suppression of common-mode noise in USB and data lines
- Filtering in signal and data transmission systems
- Noise reduction in audio equipment
- Suppression of interference in communication devices
Features
- High common mode impedance
- Low differential mode impedance
- Compact size for space-constrained applications
- Excellent EMI suppression characteristics
- RoHS compliant, ensuring environmental friendliness
Benefits
- Effective suppression of common-mode noise, improving signal integrity
- Reduced EMI emissions, ensuring compliance with regulatory standards
- Enhanced reliability of electronic devices by preventing noise-related malfunctions
- Improved audio quality by filtering out unwanted noise
- Increased data transmission speeds by minimizing signal interference
Additional Details
Common mode chokes like the TK15404M-G work by presenting a high impedance to common mode currents, which are currents that flow in the same direction on multiple lines. At the same time, they present a low impedance to differential mode currents, which are currents that flow in opposite directions on two lines. This allows the desired signal to pass through while blocking the unwanted noise.
The specific electrical characteristics of the TK15404M-G, such as its impedance at various frequencies, current rating, and DC resistance, are critical to its performance. These parameters should be carefully considered when selecting a common mode choke for a specific application. Proper use of a common mode choke can significantly improve the performance and reliability of electronic systems by reducing noise and interference.