EN
  • EN
  • DE

PCE933-4581001

Part No PCE933-4581001
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 270165-PCE933-4581001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCE933-4581001 CAD Model

Description

The PCE933-4581001 is a common mode choke designed and manufactured by Toko America Inc. Common mode chokes, also known as common mode inductors or filters, are electronic components used to suppress common-mode noise in electronic circuits. This particular choke is likely used in applications where electromagnetic interference (EMI) needs to be minimized, such as in power supplies, data lines, and audio/video equipment.

Applications

  • Power supplies to reduce conducted EMI.
  • USB and data lines to filter common mode noise and prevent data corruption.
  • Audio and video equipment to improve signal quality by reducing noise.
  • Network interfaces (e.g., Ethernet) to suppress noise on the data lines.
  • General electronic devices requiring EMI suppression.

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion for differential signals.
  • Compact Size: Enables use in space-constrained applications.
  • High Current Capacity: Suitable for applications with relatively high current levels.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Reduced EMI: Effectively suppresses common mode noise, improving the overall electromagnetic compatibility of the device.
  • Improved Signal Integrity: Filters out noise, leading to cleaner and more reliable signals.
  • Enhanced System Performance: Minimizing noise and interference can improve the performance and stability of the system.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Increased Reliability: Protecting circuits from noise spikes and interference can increase the lifespan of electronic components.

Technical Specifications (General - May Vary Based on Specific Datasheet)

While precise specifications require the official datasheet, typical common mode chokes like the PCE933-4581001 may have the following characteristics:

  • Inductance Value: e.g. 4.7 mH, 10 mH
  • Current Rating: e.g. 1A, 2A, 3A
  • DC Resistance (DCR): e.g. 0.1 Ohm, 0.2 Ohm
  • Rated Voltage: e.g. 50V, 80V
  • Operating Temperature Range: e.g. -40°C to +85°C

Consult the official Toko America Inc. datasheet for the PCE933-4581001 for precise electrical and mechanical characteristics.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess