EN
  • EN
  • DE

LL1608-FSL27NJ

Part No LL1608-FSL27NJ
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (L)
Description Multilayer Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Operating Temp Range -55C to 125C
Rad Hardened No
Failure Rate Not Required
Case Size (Inches) 0603
Tolerance (+ or -) 5%
Packaging Tape and Reel
Type RF Chip
Inductance 0.027(uH)
Q 13
Test Frequency 100(MHz)
Product Length (mm) 1.75(mm)
Product Height (mm) 0.95(mm)
Technology Multi-Layer
DC Current 600(mA)
DC Resistance 0.62(ohm)
Product Diameter (mm) Not Required(mm)
Self Resonant Frequency 2300(MHz)
Core Material Ceramic
Case Size 0603
Military Standard Not Required
Product Depth (mm) 0.95(mm)
Win Source Part Number 041060-LL1608-FSL27NJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-FSL27NJ CAD Model

Description

The Toko America Inc. RF chip is a high-quality component with a 0.027(uH) inductance, making it perfect for various electronic projects.

  • Temperature Range: -55C to 125C
  • Product Length: 1.75(mm)
  • Product Depth: 0.95(mm)
  • Product Height: 0.95(mm)
  • Core Material: Ceramic
  • Self-Resonant Frequency: 2300(MHz)
  • DC Current: 600(mA)
  • Case Size: 0603
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
ON Semiconductor
Lowest to $0.0173
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,875 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess