EN
  • EN
  • DE

LL1608-FHL18NJ

Part No LL1608-FHL18NJ
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer Toko America Inc.
Win Source Part Number 754242-LL1608-FHL18NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1608-FHL18NJ CAD Model

Description

The LL1608-FHL18NJ is a wire-wound ceramic chip inductor designed for high-frequency applications. It offers excellent Q factor and tight inductance tolerance, making it suitable for impedance matching, filtering, and RF circuit design.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS receivers

Features:

  • High Q factor
  • Tight inductance tolerance
  • Small size (1608/0603)
  • Wire-wound construction
  • Ceramic core

Benefits:

  • Improved signal integrity due to high Q factor.
  • Accurate circuit performance due to tight inductance tolerance.
  • Miniaturized design for space-constrained applications.
  • Stable performance over temperature.

Additional Details:

The LL1608-FHL18NJ has an inductance value of 18nH with a tolerance of ±5%. Its self-resonant frequency is typically above 2 GHz, and its operating temperature range is -55°C to +125°C. The part is available in a standard 1608 (0603) surface-mount package. It is designed to withstand reflow soldering processes. The inductor's wire-wound construction and ceramic core provide excellent electrical characteristics and mechanical strength.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $24.7389
Coilcraft
Lowest to $0.1042
Advanced Micro Devices
Need more? Email Us
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess