The FDVE1040-H-6R8M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in high-efficiency DC-DC converters and power supplies. The series is known for its low core loss and high current handling capabilities, making it suitable for applications requiring high power density and minimal energy waste.
Applications
- DC-DC converters in portable devices
- Power supplies for computing devices (laptops, desktops)
- Voltage regulators
- LED lighting drivers
- Automotive electronics
Features
- Shielded construction for low EMI
- High current capacity
- Low DC resistance (DCR)
- Compact size
- Excellent temperature stability
Benefits
- Reduced electromagnetic interference allows for use in sensitive electronic circuits.
- Efficient power conversion minimizes energy loss and heat generation.
- Small footprint enables compact and lightweight product designs.
- Stable inductance over temperature ensures reliable performance.
- Suitable for high-frequency switching regulators.
Specifications
Inductance: 6.8 μH
Tolerance: ±20%
DC Resistance (DCR): 0.045 Ohms (Max)
Saturation Current: 2.8 A
Rated Current: 2.5 A
Operating Temperature: -40°C to +125°C