The DFE201612R-H-R47M is a molded power inductor manufactured by Toko America Inc. It is designed for applications requiring a compact, low-profile inductor with good current handling capability.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Filtering circuits
- Smartphones and tablets
Features:
- Molded construction for high reliability
- Low DC resistance (DCR) for high efficiency
- Compact size (2.0 x 1.6 x 1.2 mm)
- High current carrying capacity for its size
- RoHS compliant and halogen-free
Benefits:
- Provides stable and reliable performance
- Improves power supply efficiency
- Saves board space in compact devices
- Handles high current loads without saturation
- Meets environmental regulations
Specifications:
The DFE201612R-H-R47M has an inductance value of 0.47uH (0.47 μH). The tolerance is typically ±20%. The saturation current is typically around 2.5A to 3.0A. The DC resistance (DCR) is typically less than 0.06 ohms. The operating temperature range is typically -40°C to +125°C. The self-resonant frequency (SRF) is typically in the MHz range. The inductor features a ferrite core material.
These inductors are available in tape and reel packaging for automated pick and place assembly. The terminations are designed for reflow soldering processes.