EN
  • EN
  • DE

AC714

Part No AC714
Manufacturer Toko America Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0049+
Reference case SOT-163
Manufacturer Toko America Inc.
RoHS State Request Verification
Win Source Part Number 713273-AC714
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AC714 CAD Model

Description

The AC714 is a common mode choke manufactured by Toko America Inc. It's designed to suppress common-mode noise in electronic circuits. Common-mode chokes are crucial for reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards.

Applications

  • Power supply filtering
  • USB port filtering
  • Data line filtering
  • Audio signal filtering
  • Network interface filtering

Features

  • Common Mode Choke: Specifically designed to attenuate common-mode noise.
  • High Impedance: Offers significant impedance to common-mode currents.
  • Low Differential Mode Impedance: Minimally impacts differential signals.
  • Compact Size: Facilitates integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulatory requirements.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, ensuring regulatory compliance.
  • Improved Signal Integrity: Preserves the quality of transmitted signals.
  • Enhanced System Reliability: Protects sensitive components from noise-induced malfunctions.
  • Versatile Application: Suitable for a wide range of electronic devices and circuits.
  • Easy Integration: Simple to incorporate into existing designs.

Additional Details

The AC714's specifications vary depending on the exact model variant; however, common characteristics include a rated voltage (e.g., 80V), inductance (e.g., several mH), and current rating (e.g., up to several amps). These chokes are available in various package sizes and lead configurations. Proper selection depends on the frequency range of the noise to be suppressed and the impedance requirements of the circuit. Consult the Toko America Inc. datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess