EN
  • EN
  • DE

TVR10561

Part No TVR10561
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383570-TVR10561
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR10561 CAD Model

Description

The TVR10561 is a varistor manufactured by TKS. This voltage-dependent resistor (VDR) is designed to protect electronic circuits from voltage transients, spikes, and surges. It offers a reliable and cost-effective solution for overvoltage protection in a wide range of applications. The TVR10561 rapidly decreases its resistance when exposed to excessive voltage, effectively clamping the voltage and diverting the surge current away from sensitive components.

Applications

  • Power Supplies: Providing robust overvoltage protection for power supply circuits.
  • Industrial Control Systems: Protecting sensitive control equipment from voltage fluctuations and surges.
  • Automotive Electronics: Safeguarding automotive electronic systems from transient voltages in the vehicle's electrical system.
  • Lighting Systems: Protecting LED drivers and ballasts from voltage spikes.
  • Renewable Energy Systems: Protecting solar inverters and other renewable energy equipment from lightning strikes and voltage surges.

Features

  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • Wide Operating Voltage Range: Suitable for various voltage levels, offering flexibility in application design.
  • Compact Size: Enables easy integration into space-constrained applications.
  • Excellent Clamping Characteristics: Provides effective voltage clamping to protect sensitive components.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic circuits from damage caused by overvoltage events.
  • Improved System Reliability: Increases the reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures and downtime due to voltage transients.
  • Cost-Effective Protection: Offers a cost-effective solution for overvoltage protection.
  • Simplified Design: Easy to integrate into existing circuit designs.

The TVR10561 varistor typically utilizes a metal oxide semiconductor material. It is essential to consult the manufacturer's datasheet for detailed specifications, including clamping voltage, maximum surge current, capacitance, and operating temperature range. Selecting the appropriate varistor with the correct voltage and surge current ratings is crucial for ensuring effective circuit protection. Proper derating should also be considered based on the specific application and operating conditions. These varistors contribute significantly to the overall robustness and reliability of electronic systems operating in potentially harsh electrical environments.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess