EN
  • EN
  • DE

URF2020C

Part No URF2020C
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 20.0 Ampere Dual Fullpak Insulated Package Ultra Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1278152-URF2020C
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian URF2020C CAD Model

Description

The URF2020C is a fast recovery rectifier manufactured by Thinki Semiconductor Co., Ltd. This rectifier is designed for applications requiring efficient and rapid switching characteristics, making it suitable for high-frequency power supplies and various other electronic circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in the secondary side for efficient power conversion.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching.
  • Power Factor Correction (PFC) Circuits: Improves power factor and reduces harmonic distortion in AC-DC power supplies.
  • DC-DC Converters: Used in boost, buck, and other DC-DC converter topologies.
  • Lighting Applications: Found in LED drivers and ballast circuits.

Features:

  • Fast Recovery Time: Enables efficient switching and reduces switching losses.
  • High Surge Current Capability: Withstands high current surges during startup or transient events.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Compact Package: Allows for efficient PCB layout and space saving.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: Small package size allows for miniaturization of electronic products.
  • Reduced EMI: Fast recovery characteristics help reduce electromagnetic interference.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The URF2020C is characterized by its fast reverse recovery time (trr), typically in the nanosecond range, which is crucial for minimizing switching losses in high-frequency applications. Its low forward voltage drop (Vf) reduces power dissipation and improves overall efficiency. The device is typically packaged in a compact form factor, such as a DO-214AC (SMA) or similar, allowing for high-density board layouts. The maximum forward current and peak reverse voltage ratings are specified to ensure reliable operation within safe operating limits. The URF2020C's low leakage current contributes to its high efficiency and stable performance. Detailed performance characteristics, including thermal resistance and capacitance, are typically available in the device datasheet to aid in circuit design and optimization. This rectifier is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5389 $60.1613
40+ $2.9037 $116.1480
62+ $2.8124 $174.3688
85+ $2.7223 $231.3955
110+ $2.6311 $289.4210
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess